Capital Lighting, Inc. LS-21390 Lamps-Table Lamps 318955

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black and Amber Product Name: Table Lamp UPC: 088675443629
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black and Amber Product Name: Table Lamp UPC: 088675443629

Suppliers

Company
Product
Description
Supplier Links
LS-21390 Lamps-Table Lamps - 318955 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21390 Lamps-Table Lamps
318955
LS-21390 Lamps-Table Lamps 318955
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black and Amber Product Name: Table Lamp UPC: 088675443629

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black and Amber
Product Name: Table Lamp
UPC: 088675443629

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318955
Product Name LS-21390 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details