Capital Lighting, Inc. LS-21386 Lamps-Table Lamps 318952

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Tan Wood Body Product Name: Table Lamp UPC: 088675443612
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Tan Wood Body Product Name: Table Lamp UPC: 088675443612

Suppliers

Company
Product
Description
Supplier Links
LS-21386 Lamps-Table Lamps - 318952 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21386 Lamps-Table Lamps
318952
LS-21386 Lamps-Table Lamps 318952
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Tan Wood Body Product Name: Table Lamp UPC: 088675443612

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 31.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Tan Wood Body
Product Name: Table Lamp
UPC: 088675443612

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318952
Product Name LS-21386 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details