Capital Lighting, Inc. LS-21383 Lamps-Table Lamps 318951

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Ceramic and Wood Product Name: Table Lamp UPC: 088675443599
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Ceramic and Wood Product Name: Table Lamp UPC: 088675443599

Suppliers

Company
Product
Description
Supplier Links
LS-21383 Lamps-Table Lamps - 318951 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21383 Lamps-Table Lamps
318951
LS-21383 Lamps-Table Lamps 318951
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Ceramic and Wood Product Name: Table Lamp UPC: 088675443599

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Ceramic and Wood
Product Name: Table Lamp
UPC: 088675443599

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318951
Product Name LS-21383 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details