Capital Lighting, Inc. LS-19642 Pendants-Fabric Shade 318948

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 73.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Black Weight: 9.8 Product Name: Three Light Large Pendant UPC: 088675447085
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 73.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Black Weight: 9.8 Product Name: Three Light Large Pendant UPC: 088675447085

Suppliers

Company
Product
Description
Supplier Links
LS-19642 Pendants-Fabric Shade - 318948 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19642 Pendants-Fabric Shade
318948
LS-19642 Pendants-Fabric Shade 318948
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 73.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Black Weight: 9.8 Product Name: Three Light Large Pendant UPC: 088675447085

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 73.25
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Black
Weight: 9.8
Product Name: Three Light Large Pendant
UPC: 088675447085

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318948
Product Name LS-19642 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details