Capital Lighting, Inc. LS-19490FRO Mini Pendants-Cable 318944

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452324 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452324 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19490FRO Mini Pendants-Cable - 318944 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19490FRO Mini Pendants-Cable
318944
LS-19490FRO Mini Pendants-Cable 318944
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452324 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 74.25
Bulb
Qty: 1
Wattage: 60
Finish: Polished Steel
Weight: 2.2
Product Name: One Light Mini Pendant
UPC: 088675452324
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318944
Product Name LS-19490FRO Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details