Capital Lighting, Inc. LS-19490RED Mini Pendants-Cable 318943

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452331 Glass: Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452331 Glass: Red

Suppliers

Company
Product
Description
Supplier Links
LS-19490RED Mini Pendants-Cable - 318943 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19490RED Mini Pendants-Cable
318943
LS-19490RED Mini Pendants-Cable 318943
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452331 Glass: Red

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 74.25
Bulb
Qty: 1
Wattage: 60
Finish: Polished Steel
Weight: 2.2
Product Name: One Light Mini Pendant
UPC: 088675452331
Glass: Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318943
Product Name LS-19490RED Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details