Capital Lighting, Inc. LS-19991BLU Mini Pendants-Cable 318939

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 85.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.6 Product Name: One Light Mini Pendant UPC: 088675447672 Glass: Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 85.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.6 Product Name: One Light Mini Pendant UPC: 088675447672 Glass: Blue

Suppliers

Company
Product
Description
Supplier Links
LS-19991BLU Mini Pendants-Cable - 318939 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19991BLU Mini Pendants-Cable
318939
LS-19991BLU Mini Pendants-Cable 318939
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 85.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.6 Product Name: One Light Mini Pendant UPC: 088675447672 Glass: Blue

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 85.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Weight: 2.6
Product Name: One Light Mini Pendant
UPC: 088675447672
Glass: Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318939
Product Name LS-19991BLU Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details