Capital Lighting, Inc. LS-21281COPPER Lamps-Table Lamps 318938

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 22.75 Bulb Qty: 1 Wattage: 13 Finish: Copper and Chrome Product Name: Table Lamp UPC: 088675441823
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 22.75 Bulb Qty: 1 Wattage: 13 Finish: Copper and Chrome Product Name: Table Lamp UPC: 088675441823

Suppliers

Company
Product
Description
Supplier Links
LS-21281COPPER Lamps-Table Lamps - 318938 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21281COPPER Lamps-Table Lamps
318938
LS-21281COPPER Lamps-Table Lamps 318938
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 22.75 Bulb Qty: 1 Wattage: 13 Finish: Copper and Chrome Product Name: Table Lamp UPC: 088675441823

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 22.75
Bulb
Qty: 1
Wattage: 13
Finish: Copper and Chrome
Product Name: Table Lamp
UPC: 088675441823

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318938
Product Name LS-21281COPPER Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details