Capital Lighting, Inc. LS-19991YLW Mini Pendants-Cable 318933

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675447689 Glass: Yellow
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675447689 Glass: Yellow

Suppliers

Company
Product
Description
Supplier Links
LS-19991YLW Mini Pendants-Cable - 318933 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19991YLW Mini Pendants-Cable
318933
LS-19991YLW Mini Pendants-Cable 318933
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675447689 Glass: Yellow

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 73.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675447689
Glass: Yellow

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318933
Product Name LS-19991YLW Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details