Capital Lighting, Inc. LS-19997AMB Mini Pendants-Cable 318930

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 75.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675454649 Glass: Mixed Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 75.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675454649 Glass: Mixed Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19997AMB Mini Pendants-Cable - 318930 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19997AMB Mini Pendants-Cable
318930
LS-19997AMB Mini Pendants-Cable 318930
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 75.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675454649 Glass: Mixed Amber

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 75.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Mini Pendant
UPC: 088675454649
Glass: Mixed Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318930
Product Name LS-19997AMB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details