Capital Lighting, Inc. LS-21361 Lamps-Table Lamps 318927

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: Table Lamp UPC: 088675443124
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: Table Lamp UPC: 088675443124

Suppliers

Company
Product
Description
Supplier Links
LS-21361 Lamps-Table Lamps - 318927 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21361 Lamps-Table Lamps
318927
LS-21361 Lamps-Table Lamps 318927
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: Table Lamp UPC: 088675443124

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: Table Lamp
UPC: 088675443124

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318927
Product Name LS-21361 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details