Capital Lighting, Inc. LS-21362 Lamps-Table Lamps 318924

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Product Name: Table Lamp UPC: 088675443391
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Product Name: Table Lamp UPC: 088675443391

Suppliers

Company
Product
Description
Supplier Links
LS-21362 Lamps-Table Lamps - 318924 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21362 Lamps-Table Lamps
318924
LS-21362 Lamps-Table Lamps 318924
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Product Name: Table Lamp UPC: 088675443391

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver
Product Name: Table Lamp
UPC: 088675443391

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318924
Product Name LS-21362 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details