Capital Lighting, Inc. LS-21367 Lamps-Table Lamps 318923

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Brushed Bronze Product Name: Table Lamp UPC: 088675443162
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Brushed Bronze Product Name: Table Lamp UPC: 088675443162

Suppliers

Company
Product
Description
Supplier Links
LS-21367 Lamps-Table Lamps - 318923 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21367 Lamps-Table Lamps
318923
LS-21367 Lamps-Table Lamps 318923
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Brushed Bronze Product Name: Table Lamp UPC: 088675443162

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.75
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Brushed Bronze
Product Name: Table Lamp
UPC: 088675443162

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318923
Product Name LS-21367 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details