Capital Lighting, Inc. LS-21372 Lamps-Table Lamps 318922

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Brushed Ceramic Product Name: Table Lamp UPC: 088675443520
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Brushed Ceramic Product Name: Table Lamp UPC: 088675443520

Suppliers

Company
Product
Description
Supplier Links
LS-21372 Lamps-Table Lamps - 318922 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21372 Lamps-Table Lamps
318922
LS-21372 Lamps-Table Lamps 318922
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Brushed Ceramic Product Name: Table Lamp UPC: 088675443520

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Brushed Ceramic
Product Name: Table Lamp
UPC: 088675443520

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318922
Product Name LS-21372 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details