Capital Lighting, Inc. LS-21315 Lamps-Table Lamps 318914

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass and Walnut Product Name: Table Lamp UPC: 088675442332
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass and Walnut Product Name: Table Lamp UPC: 088675442332

Suppliers

Company
Product
Description
Supplier Links
LS-21315 Lamps-Table Lamps - 318914 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21315 Lamps-Table Lamps
318914
LS-21315 Lamps-Table Lamps 318914
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass and Walnut Product Name: Table Lamp UPC: 088675442332

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass and Walnut
Product Name: Table Lamp
UPC: 088675442332

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318914
Product Name LS-21315 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details