Capital Lighting, Inc. LS-21318 Lamps-Table Lamps 318913

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Coated Glass Product Name: Table Lamp UPC: 088675442356
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Coated Glass Product Name: Table Lamp UPC: 088675442356

Suppliers

Company
Product
Description
Supplier Links
LS-21318 Lamps-Table Lamps - 318913 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21318 Lamps-Table Lamps
318913
LS-21318 Lamps-Table Lamps 318913
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Coated Glass Product Name: Table Lamp UPC: 088675442356

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Coated Glass
Product Name: Table Lamp
UPC: 088675442356

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318913
Product Name LS-21318 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details