Capital Lighting, Inc. LS-21330 Lamps-Table Lamps 318909

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut Product Name: Table Lamp UPC: 088675442851
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut Product Name: Table Lamp UPC: 088675442851

Suppliers

Company
Product
Description
Supplier Links
LS-21330 Lamps-Table Lamps - 318909 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21330 Lamps-Table Lamps
318909
LS-21330 Lamps-Table Lamps 318909
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut Product Name: Table Lamp UPC: 088675442851

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Walnut
Product Name: Table Lamp
UPC: 088675442851

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318909
Product Name LS-21330 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details