Capital Lighting, Inc. LS-21353GRN Lamps-Table Lamps 318905

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: Table Lamp UPC: 088675442981
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: Table Lamp UPC: 088675442981

Suppliers

Company
Product
Description
Supplier Links
LS-21353GRN Lamps-Table Lamps - 318905 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21353GRN Lamps-Table Lamps
318905
LS-21353GRN Lamps-Table Lamps 318905
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: Table Lamp UPC: 088675442981

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Green
Product Name: Table Lamp
UPC: 088675442981

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318905
Product Name LS-21353GRN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details