Capital Lighting, Inc. LS-21333 Lamps-Table Lamps 318904

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Dark Bronze Product Name: Table Lamp UPC: 088675442875
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Dark Bronze Product Name: Table Lamp UPC: 088675442875

Suppliers

Company
Product
Description
Supplier Links
LS-21333 Lamps-Table Lamps - 318904 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21333 Lamps-Table Lamps
318904
LS-21333 Lamps-Table Lamps 318904
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Dark Bronze Product Name: Table Lamp UPC: 088675442875

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Dark Bronze
Product Name: Table Lamp
UPC: 088675442875

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318904
Product Name LS-21333 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details