Capital Lighting, Inc. LS-21335RED Lamps-Table Lamps 318901

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: Table Lamp UPC: 088675442899
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: Table Lamp UPC: 088675442899

Suppliers

Company
Product
Description
Supplier Links
LS-21335RED Lamps-Table Lamps - 318901 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21335RED Lamps-Table Lamps
318901
LS-21335RED Lamps-Table Lamps 318901
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: Table Lamp UPC: 088675442899

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Red
Product Name: Table Lamp
UPC: 088675442899

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318901
Product Name LS-21335RED Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details