Capital Lighting, Inc. LS-21348 Lamps-Table Lamps 318900

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Dark Walnut Product Name: Table Lamp UPC: 088675442929
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Dark Walnut Product Name: Table Lamp UPC: 088675442929

Suppliers

Company
Product
Description
Supplier Links
LS-21348 Lamps-Table Lamps - 318900 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21348 Lamps-Table Lamps
318900
LS-21348 Lamps-Table Lamps 318900
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Dark Walnut Product Name: Table Lamp UPC: 088675442929

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel and Dark Walnut
Product Name: Table Lamp
UPC: 088675442929

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318900
Product Name LS-21348 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details