Capital Lighting, Inc. LS-21478PS Lamps-Desk/Piano Lamps 318798

Description
PRODUCT DETAILS / SPECS Height: 16.50 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Polished Steel Product Name: Desk Lamp UPC: 088675444725
Description
PRODUCT DETAILS / SPECS Height: 16.50 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Polished Steel Product Name: Desk Lamp UPC: 088675444725

Suppliers

Company
Product
Description
Supplier Links
LS-21478PS Lamps-Desk/Piano Lamps - 318798 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21478PS Lamps-Desk/Piano Lamps
318798
LS-21478PS Lamps-Desk/Piano Lamps 318798
PRODUCT DETAILS / SPECS Height: 16.50 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Polished Steel Product Name: Desk Lamp UPC: 088675444725

PRODUCT DETAILS / SPECS
Height: 16.50
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Polished Steel
Product Name: Desk Lamp
UPC: 088675444725

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318798
Product Name LS-21478PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details