PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Silver and Black
Product Name: Table Lamp
UPC: 088675443889
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 318793 |
| Product Name | LS-21440 Lamps-Table Lamps |
| Application | Residential |