Capital Lighting, Inc. LS-21458 Lamps-Table Lamps 318790

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 28.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675444114
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 28.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675444114

Suppliers

Company
Product
Description
Supplier Links
LS-21458 Lamps-Table Lamps - 318790 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21458 Lamps-Table Lamps
318790
LS-21458 Lamps-Table Lamps 318790
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 28.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675444114

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 28.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: Table Lamp
UPC: 088675444114

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318790
Product Name LS-21458 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details