Capital Lighting, Inc. LS-21781 Lamps-Table Lamps 318786

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Bulb Type: E-12 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675449034
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Bulb Type: E-12 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675449034

Suppliers

Company
Product
Description
Supplier Links
LS-21781 Lamps-Table Lamps - 318786 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21781 Lamps-Table Lamps
318786
LS-21781 Lamps-Table Lamps 318786
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Bulb Type: E-12 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675449034

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.50
Bulb
Type: E-12
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675449034

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318786
Product Name LS-21781 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details