Capital Lighting, Inc. LS-21779 Lamps-Table Lamps 318784

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675448600
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675448600

Suppliers

Company
Product
Description
Supplier Links
LS-21779 Lamps-Table Lamps - 318784 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21779 Lamps-Table Lamps
318784
LS-21779 Lamps-Table Lamps 318784
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675448600

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.50
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675448600

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318784
Product Name LS-21779 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details