Capital Lighting, Inc. LS-21782 Lamps-Table Lamps 318783

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Bulb Type: E-12 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675449041
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Bulb Type: E-12 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675449041

Suppliers

Company
Product
Description
Supplier Links
LS-21782 Lamps-Table Lamps - 318783 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21782 Lamps-Table Lamps
318783
LS-21782 Lamps-Table Lamps 318783
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Bulb Type: E-12 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675449041

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.50
Bulb
Type: E-12
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675449041

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318783
Product Name LS-21782 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details