Capital Lighting, Inc. LS-21500ORN Lamps-Table Lamps 318778

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Qty: 1 Wattage: 23 Finish: Polished Steel and Orange Product Name: Table Lamp UPC: 088675444923
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Qty: 1 Wattage: 23 Finish: Polished Steel and Orange Product Name: Table Lamp UPC: 088675444923

Suppliers

Company
Product
Description
Supplier Links
LS-21500ORN Lamps-Table Lamps - 318778 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21500ORN Lamps-Table Lamps
318778
LS-21500ORN Lamps-Table Lamps 318778
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Qty: 1 Wattage: 23 Finish: Polished Steel and Orange Product Name: Table Lamp UPC: 088675444923

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 37.00
Bulb
Qty: 1
Wattage: 23
Finish: Polished Steel and Orange
Product Name: Table Lamp
UPC: 088675444923

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318778
Product Name LS-21500ORN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details