Capital Lighting, Inc. LS-21488IVY Lamps-Table Lamps 318777

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Ivory Product Name: Table Lamp UPC: 088675444930
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Ivory Product Name: Table Lamp UPC: 088675444930

Suppliers

Company
Product
Description
Supplier Links
LS-21488IVY Lamps-Table Lamps - 318777 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21488IVY Lamps-Table Lamps
318777
LS-21488IVY Lamps-Table Lamps 318777
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Ivory Product Name: Table Lamp UPC: 088675444930

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 21.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Ivory
Product Name: Table Lamp
UPC: 088675444930

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318777
Product Name LS-21488IVY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details