Capital Lighting, Inc. LS-21489GRN Lamps-Table Lamps 318774

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Green Ceramic Product Name: Table Lamp UPC: 088675444954
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Green Ceramic Product Name: Table Lamp UPC: 088675444954

Suppliers

Company
Product
Description
Supplier Links
LS-21489GRN Lamps-Table Lamps - 318774 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21489GRN Lamps-Table Lamps
318774
LS-21489GRN Lamps-Table Lamps 318774
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Green Ceramic Product Name: Table Lamp UPC: 088675444954

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.25
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Green Ceramic
Product Name: Table Lamp
UPC: 088675444954

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318774
Product Name LS-21489GRN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details