Capital Lighting, Inc. LS-21497 Lamps-Table Lamps 318770

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome and Black Leather Product Name: Table Lamp UPC: 088675444879
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome and Black Leather Product Name: Table Lamp UPC: 088675444879

Suppliers

Company
Product
Description
Supplier Links
LS-21497 Lamps-Table Lamps - 318770 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21497 Lamps-Table Lamps
318770
LS-21497 Lamps-Table Lamps 318770
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome and Black Leather Product Name: Table Lamp UPC: 088675444879

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome and Black Leather
Product Name: Table Lamp
UPC: 088675444879

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318770
Product Name LS-21497 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details