Capital Lighting, Inc. LS-21528 Lamps-Table Lamps 318769

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675445371
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675445371

Suppliers

Company
Product
Description
Supplier Links
LS-21528 Lamps-Table Lamps - 318769 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21528 Lamps-Table Lamps
318769
LS-21528 Lamps-Table Lamps 318769
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675445371

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 30.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: Table Lamp
UPC: 088675445371

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318769
Product Name LS-21528 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details