Capital Lighting, Inc. LS-21576 Lamps-Table Lamps 318762

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Weight: 8.8 Product Name: One Light Table Lamp UPC: 088675446163
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Weight: 8.8 Product Name: One Light Table Lamp UPC: 088675446163

Suppliers

Company
Product
Description
Supplier Links
LS-21576 Lamps-Table Lamps - 318762 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21576 Lamps-Table Lamps
318762
LS-21576 Lamps-Table Lamps 318762
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Weight: 8.8 Product Name: One Light Table Lamp UPC: 088675446163

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black
Weight: 8.8
Product Name: One Light Table Lamp
UPC: 088675446163

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318762
Product Name LS-21576 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details