Capital Lighting, Inc. LS-21739 Lamps-Table Lamps 318759

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 8.2 Product Name: One Light Table Lamp UPC: 088675448303
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 8.2 Product Name: One Light Table Lamp UPC: 088675448303

Suppliers

Company
Product
Description
Supplier Links
LS-21739 Lamps-Table Lamps - 318759 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21739 Lamps-Table Lamps
318759
LS-21739 Lamps-Table Lamps 318759
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 8.2 Product Name: One Light Table Lamp UPC: 088675448303

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 31.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Weight: 8.2
Product Name: One Light Table Lamp
UPC: 088675448303

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318759
Product Name LS-21739 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details