Capital Lighting, Inc. LS-21761 Lamps-Table Lamps 318755

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Table Lamp UPC: 088675448457
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Table Lamp UPC: 088675448457

Suppliers

Company
Product
Description
Supplier Links
LS-21761 Lamps-Table Lamps - 318755 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21761 Lamps-Table Lamps
318755
LS-21761 Lamps-Table Lamps 318755
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Table Lamp UPC: 088675448457

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black Bronze
Product Name: One Light Table Lamp
UPC: 088675448457

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318755
Product Name LS-21761 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details