Capital Lighting, Inc. LS-21750 Lamps-Table Lamps 318754

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 11.2 Product Name: One Light Table Lamp UPC: 088675448389
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 11.2 Product Name: One Light Table Lamp UPC: 088675448389

Suppliers

Company
Product
Description
Supplier Links
LS-21750 Lamps-Table Lamps - 318754 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21750 Lamps-Table Lamps
318754
LS-21750 Lamps-Table Lamps 318754
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 11.2 Product Name: One Light Table Lamp UPC: 088675448389

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Walnut
Weight: 11.2
Product Name: One Light Table Lamp
UPC: 088675448389

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318754
Product Name LS-21750 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details