Capital Lighting, Inc. LS-21755PS Lamps-Desk/Piano Lamps 318753

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Polished Steel Product Name: One Light Table LED Table Lamp UPC: 088675448419
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Polished Steel Product Name: One Light Table LED Table Lamp UPC: 088675448419

Suppliers

Company
Product
Description
Supplier Links
LS-21755PS Lamps-Desk/Piano Lamps - 318753 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21755PS Lamps-Desk/Piano Lamps
318753
LS-21755PS Lamps-Desk/Piano Lamps 318753
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Polished Steel Product Name: One Light Table LED Table Lamp UPC: 088675448419

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Polished Steel
Product Name: One Light Table LED Table Lamp
UPC: 088675448419

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318753
Product Name LS-21755PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details