Capital Lighting, Inc. LS-21760 Lamps-Table Lamps 318752

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Table Lamp UPC: 088675448440
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Table Lamp UPC: 088675448440

Suppliers

Company
Product
Description
Supplier Links
LS-21760 Lamps-Table Lamps - 318752 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21760 Lamps-Table Lamps
318752
LS-21760 Lamps-Table Lamps 318752
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Table Lamp UPC: 088675448440

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 28.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black Bronze
Product Name: One Light Table Lamp
UPC: 088675448440

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318752
Product Name LS-21760 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details