Capital Lighting, Inc. LS-21505COFFEE Lamps-Table Lamps 318749

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Product Name: Table Lamp UPC: 088675444992
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Product Name: Table Lamp UPC: 088675444992

Suppliers

Company
Product
Description
Supplier Links
LS-21505COFFEE Lamps-Table Lamps - 318749 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21505COFFEE Lamps-Table Lamps
318749
LS-21505COFFEE Lamps-Table Lamps 318749
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Product Name: Table Lamp UPC: 088675444992

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Coffee
Product Name: Table Lamp
UPC: 088675444992

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318749
Product Name LS-21505COFFEE Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details