Capital Lighting, Inc. LS-21612C Lamps-Desk/Piano Lamps 318739

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Weight: 6.2 Product Name: One Light Table Lamp UPC: 088675446569 Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Weight: 6.2 Product Name: One Light Table Lamp UPC: 088675446569 Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-21612C Lamps-Desk/Piano Lamps - 318739 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21612C Lamps-Desk/Piano Lamps
318739
LS-21612C Lamps-Desk/Piano Lamps 318739
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Weight: 6.2 Product Name: One Light Table Lamp UPC: 088675446569 Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Chrome
Weight: 6.2
Product Name: One Light Table Lamp
UPC: 088675446569
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318739
Product Name LS-21612C Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details