Capital Lighting, Inc. LS-21621 Lamps-Table Lamps 318736

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 6.6 Product Name: One Light Table Lamp UPC: 088675446774
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 6.6 Product Name: One Light Table Lamp UPC: 088675446774

Suppliers

Company
Product
Description
Supplier Links
LS-21621 Lamps-Table Lamps - 318736 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21621 Lamps-Table Lamps
318736
LS-21621 Lamps-Table Lamps 318736
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Weight: 6.6 Product Name: One Light Table Lamp UPC: 088675446774

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Walnut
Weight: 6.6
Product Name: One Light Table Lamp
UPC: 088675446774

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318736
Product Name LS-21621 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details