Capital Lighting, Inc. LS-21619 Lamps-Table Lamps 318734

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brushed Dark Walnut Weight: 9.4 Product Name: One Light Table Lamp UPC: 088675446767
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brushed Dark Walnut Weight: 9.4 Product Name: One Light Table Lamp UPC: 088675446767

Suppliers

Company
Product
Description
Supplier Links
LS-21619 Lamps-Table Lamps - 318734 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21619 Lamps-Table Lamps
318734
LS-21619 Lamps-Table Lamps 318734
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brushed Dark Walnut Weight: 9.4 Product Name: One Light Table Lamp UPC: 088675446767

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Brushed Dark Walnut
Weight: 9.4
Product Name: One Light Table Lamp
UPC: 088675446767

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318734
Product Name LS-21619 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details