Capital Lighting, Inc. LS-21716C Lamps-Table Lamps 318729

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 9.6 Product Name: One Light Table Lamp UPC: 088675447993
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 9.6 Product Name: One Light Table Lamp UPC: 088675447993

Suppliers

Company
Product
Description
Supplier Links
LS-21716C Lamps-Table Lamps - 318729 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21716C Lamps-Table Lamps
318729
LS-21716C Lamps-Table Lamps 318729
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 9.6 Product Name: One Light Table Lamp UPC: 088675447993

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Weight: 9.6
Product Name: One Light Table Lamp
UPC: 088675447993

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318729
Product Name LS-21716C Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details