Capital Lighting, Inc. LS-21731 Lamps-Table Lamps 318725

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 9.2 Product Name: One Light Table Lamp UPC: 088675448259
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 9.2 Product Name: One Light Table Lamp UPC: 088675448259

Suppliers

Company
Product
Description
Supplier Links
LS-21731 Lamps-Table Lamps - 318725 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21731 Lamps-Table Lamps
318725
LS-21731 Lamps-Table Lamps 318725
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 9.2 Product Name: One Light Table Lamp UPC: 088675448259

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Bronze
Weight: 9.2
Product Name: One Light Table Lamp
UPC: 088675448259

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318725
Product Name LS-21731 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details