Capital Lighting, Inc. LS-21718PS Lamps-Desk/Piano Lamps 318724

Description
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Polished Steel Product Name: Three Light LED Desk Lamp UPC: 088675448044
Description
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Polished Steel Product Name: Three Light LED Desk Lamp UPC: 088675448044

Suppliers

Company
Product
Description
Supplier Links
LS-21718PS Lamps-Desk/Piano Lamps - 318724 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21718PS Lamps-Desk/Piano Lamps
318724
LS-21718PS Lamps-Desk/Piano Lamps 318724
PRODUCT DETAILS / SPECS Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Polished Steel Product Name: Three Light LED Desk Lamp UPC: 088675448044

PRODUCT DETAILS / SPECS
Height: 22.00
Bulb
Type: LED
Qty: 3
Wattage: 1
Finish: Polished Steel
Product Name: Three Light LED Desk Lamp
UPC: 088675448044

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318724
Product Name LS-21718PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details