Capital Lighting, Inc. LS-21728 Lamps-Table Lamps 318720

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675448235
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675448235

Suppliers

Company
Product
Description
Supplier Links
LS-21728 Lamps-Table Lamps - 318720 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21728 Lamps-Table Lamps
318720
LS-21728 Lamps-Table Lamps 318720
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675448235

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675448235

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318720
Product Name LS-21728 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details