Capital Lighting, Inc. LS-21624 Lamps-Table Lamps 318719

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11.4 Product Name: One Light Table Lamp UPC: 088675446842
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11.4 Product Name: One Light Table Lamp UPC: 088675446842

Suppliers

Company
Product
Description
Supplier Links
LS-21624 Lamps-Table Lamps - 318719 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21624 Lamps-Table Lamps
318719
LS-21624 Lamps-Table Lamps 318719
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11.4 Product Name: One Light Table Lamp UPC: 088675446842

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 11.4
Product Name: One Light Table Lamp
UPC: 088675446842

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318719
Product Name LS-21624 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details