Capital Lighting, Inc. LS-21642 Lamps-Table Lamps 318716

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.25 Length 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Weight: 9.6 Product Name: One Light Table Lamp UPC: 088675447061
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.25 Length 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Weight: 9.6 Product Name: One Light Table Lamp UPC: 088675447061

Suppliers

Company
Product
Description
Supplier Links
LS-21642 Lamps-Table Lamps - 318716 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21642 Lamps-Table Lamps
318716
LS-21642 Lamps-Table Lamps 318716
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.25 Length 29.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Weight: 9.6 Product Name: One Light Table Lamp UPC: 088675447061

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.25
Length 29.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black
Weight: 9.6
Product Name: One Light Table Lamp
UPC: 088675447061

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318716
Product Name LS-21642 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details