Capital Lighting, Inc. LS-21664 Lamps-Desk/Piano Lamps 318715

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Desk Lamp UPC: 088675447375
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Desk Lamp UPC: 088675447375

Suppliers

Company
Product
Description
Supplier Links
LS-21664 Lamps-Desk/Piano Lamps - 318715 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21664 Lamps-Desk/Piano Lamps
318715
LS-21664 Lamps-Desk/Piano Lamps 318715
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Desk Lamp UPC: 088675447375

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 21.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Table Desk Lamp
UPC: 088675447375

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318715
Product Name LS-21664 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details