Capital Lighting, Inc. LS-21648 Lamps-Table Lamps 318713

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.00 Bulb Type: CFL Qty: 2 Wattage: 23 Finish: White Ceramic Product Name: Two Light Table Lamp UPC: 088675450085
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.00 Bulb Type: CFL Qty: 2 Wattage: 23 Finish: White Ceramic Product Name: Two Light Table Lamp UPC: 088675450085

Suppliers

Company
Product
Description
Supplier Links
LS-21648 Lamps-Table Lamps - 318713 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21648 Lamps-Table Lamps
318713
LS-21648 Lamps-Table Lamps 318713
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.00 Bulb Type: CFL Qty: 2 Wattage: 23 Finish: White Ceramic Product Name: Two Light Table Lamp UPC: 088675450085

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 27.00
Bulb
Type: CFL
Qty: 2
Wattage: 23
Finish: White Ceramic
Product Name: Two Light Table Lamp
UPC: 088675450085

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318713
Product Name LS-21648 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details